Solenoid Valve Connectors, Cordset, 3 Pole, ISB 10mm, with 4 Pole M12 Male Right Angle, 2 Meters, 250V, 10A
Solenoid Valve Connectors, Cordset, 3 Pole, ISB 10mm, with 4 Pole M12 Male Right Angle, 2 Meters, 250V, 10A
| Mencom Corporation | Mencom Corporation | |
|---|---|---|
| Product Category | Solenoid Valve Connectors | Solenoid Valve Connectors |
| Product Number | VDN-220-3402 | VDN-220-3402 |
| Product Name | Form ISB (10mm) Solenoid Valve Connector with Cable | Form ISB (10mm) Solenoid Valve Connector with Cable |
| Connector Style | ISO_B | ISO_B |
| Voltage Type | AC | |
| Contacts / Poles | 3 Contacts plus Ground | |
| Maximum Rated Voltage | 250 volts | 250 volts |