Solenoid Valve Connectors, Cordset, 3 Pole, Form C 8mm, with 5 Pole M12 Male Right Angle, 2 Meters, 24V, 6A, LED w/MOV
Solenoid Valve Connectors, Cordset, 3 Pole, Form C 8mm, with 5 Pole M12 Male Right Angle, 2 Meters, 24V, 6A, LED w/MOV
| Mencom Corporation | Mencom Corporation | |
|---|---|---|
| Product Category | Solenoid Valve Connectors | Solenoid Valve Connectors |
| Product Number | VCG-220-3502 | VCG-220-3502 |
| Product Name | Form C (8mm) Solenoid Valve Connector with Cable | Form C (8mm) Solenoid Valve Connector with Cable |
| Connector Style | DIN_C | DIN_C |
| Voltage Type | AC; DC | |
| Contacts / Poles | 3 Contacts plus Ground | |
| Maximum Rated Voltage | 24 volts | 24 volts |