Solenoid Valve Connectors, Field Wireable, 3 Pole, Form B 11mm, 250V, 10A, PG9 opening
Solenoid Valve Connectors, Field Wireable, 3 Pole, Form B 11mm, 250V, 10A, PG9 opening
| Mencom Corporation | Mencom Corporation | |
|---|---|---|
| Product Category | Solenoid Valve Connectors | Solenoid Valve Connectors |
| Product Number | VBN-029-00 | VBN-029-00 |
| Product Name | Form B (11mm) Solenoid Valve Connector | Form B (11mm) Solenoid Valve Connector |
| Connector Style | DIN_B | DIN_B |
| Voltage Type | AC; DC | |
| Contacts / Poles | 3 Contacts plus Ground | |
| Maximum Rated Voltage | 250 volts | 250 volts |