Memsense, LLC Inertial Measurement Unit MS-IMU3050

Description
The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the highest performance and robust operation. The gyro bias stability of 1 degree per hour and accelerometer bias stability of 15 micro g supply ample inertial performance to support a range of applications from UAS navigation and control to pipeline inspection. User configurable options allow the IMU to be tuned to your application with configurable bandwidth, sample rate, gyro ranges, 1 PPS input and other measurement parameters. Streamline your global operation and improve performance with the MS-IMU3020 IMU that requires no export license. The inertial measurement unit provides all these features in a package that measures 1.1 x 1.1 x 0.4 inches with a mass of only 20 grams. The MS-IMU3020’s combination of inertial performance, size, configurability, and value make it a clear standout in the cost effective IMU market.
Datasheet
Description
The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the highest performance and robust operation. The gyro bias stability of 1 degree per hour and accelerometer bias stability of 15 micro g supply ample inertial performance to support a range of applications from UAS navigation and control to pipeline inspection. User configurable options allow the IMU to be tuned to your application with configurable bandwidth, sample rate, gyro ranges, 1 PPS input and other measurement parameters. Streamline your global operation and improve performance with the MS-IMU3020 IMU that requires no export license. The inertial measurement unit provides all these features in a package that measures 1.1 x 1.1 x 0.4 inches with a mass of only 20 grams. The MS-IMU3020’s combination of inertial performance, size, configurability, and value make it a clear standout in the cost effective IMU market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inertial Measurement Unit - MS-IMU3050 - Memsense, LLC
Rapid City, SD, USA
Inertial Measurement Unit
MS-IMU3050
Inertial Measurement Unit MS-IMU3050
The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the highest performance and robust operation. The gyro bias stability of 1 degree per hour and accelerometer bias stability of 15 micro g supply ample inertial performance to support a range of applications from UAS navigation and control to pipeline inspection. User configurable options allow the IMU to be tuned to your application with configurable bandwidth, sample rate, gyro ranges, 1 PPS input and other measurement parameters. Streamline your global operation and improve performance with the MS-IMU3020 IMU that requires no export license. The inertial measurement unit provides all these features in a package that measures 1.1 x 1.1 x 0.4 inches with a mass of only 20 grams. The MS-IMU3020’s combination of inertial performance, size, configurability, and value make it a clear standout in the cost effective IMU market.

The MS-IMU3020 is a miniature low drift inertial measurement unit (IMU) that delivers market leading price and performance. The IMU contains triaxial gyros, accelerometers and magnetometers that are extensively tested and calibrated over the full operational temperature range to ensure the highest performance and robust operation.

The gyro bias stability of 1 degree per hour and accelerometer bias stability of 15 micro g supply ample inertial performance to support a range of applications from UAS navigation and control to pipeline inspection. User configurable options allow the IMU to be tuned to your application with configurable bandwidth, sample rate, gyro ranges, 1 PPS input and other measurement parameters.

Streamline your global operation and improve performance with the MS-IMU3020 IMU that requires no export license. The inertial measurement unit provides all these features in a package that measures 1.1 x 1.1 x 0.4 inches with a mass of only 20 grams. The MS-IMU3020’s combination of inertial performance, size, configurability, and value make it a clear standout in the cost effective IMU market.

Supplier's Site Datasheet

Technical Specifications

  Memsense, LLC
Product Category Accelerometers
Product Number MS-IMU3050
Product Name Inertial Measurement Unit
Measurement Axes Triaxial
Device Category Sensor / Transducer; Transmitter
Sensor Mounting Stud/Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
General Purpose Accelerometer - 3100D24 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Plug & Play Accelerometers - 20007811-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 20 g
Frequency Range 0.0 to 4000 Hz
View Details