Memory Protection Devices, Inc. 9 Volt Battery Contact BSR

Description
Model No. BSR Description Rivet for 9 Volt Snap Material Contact Material Brass, Nickel Plated Overall Color Nickel Accessories Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.05 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Comments Made in China Rivet used to attach BSF & BSM to Fiberboard
Datasheet
Description
Model No. BSR Description Rivet for 9 Volt Snap Material Contact Material Brass, Nickel Plated Overall Color Nickel Accessories Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.05 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Comments Made in China Rivet used to attach BSF & BSM to Fiberboard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9 Volt Battery Contact - BSR - Memory Protection Devices, Inc.
Farmingdale, NY, USA
9 Volt Battery Contact
BSR
9 Volt Battery Contact BSR
Model No. BSR Description Rivet for 9 Volt Snap Material Contact Material Brass, Nickel Plated Overall Color Nickel Accessories Price, 100 pieces N/A Price, 500 pieces N/A Price, 1000 pieces $0.05 Package Size 1000 pieces Lead Time 4-6 weeks Standard Product Yes Distributor stocked No Comments Made in China Rivet used to attach BSF & BSM to Fiberboard
Model No.BSR
DescriptionRivet for 9 Volt Snap
Material
Contact MaterialBrass, Nickel Plated Overall
ColorNickel
Accessories
Price, 100 piecesN/A
Price, 500 piecesN/A
Price, 1000 pieces$0.05
Package Size1000 pieces
Lead Time4-6 weeks
Standard ProductYes
Distributor stockedNo
CommentsMade in China
Rivet used to attach BSF & BSM to Fiberboard
Supplier's Site Datasheet

Technical Specifications

  Memory Protection Devices, Inc.
Product Category Electrodes and Electrode Materials
Product Number BSR
Product Name 9 Volt Battery Contact
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
Plating / Coating Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-1670195-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Printed Circuit Male Snap - BSPCM - Memory Protection Devices, Inc.
Memory Protection Devices, Inc.
Specs
Type Contact
Material Base Metal
Shape / Form Custom / Application Specific; Button; Stamping
View Details