Melin Tool Company General Purpose Carbide End Mills Single Square End - 3 Flute

Description
3 flute design will usually allow feed rates 50% faster than 2 flute tools. Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, and non-ferrous materials. Made from premium submicron grain carbide.
Description
3 flute design will usually allow feed rates 50% faster than 2 flute tools. Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, and non-ferrous materials. Made from premium submicron grain carbide.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Carbide End Mills - Single Square End - 3 Flute - Melin Tool Company
Cleveland, OH, USA
General Purpose Carbide End Mills
Single Square End - 3 Flute
General Purpose Carbide End Mills Single Square End - 3 Flute
3 flute design will usually allow feed rates 50% faster than 2 flute tools. Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, and non-ferrous materials. Made from premium submicron grain carbide.
  • 3 flute design will usually allow feed rates 50% faster than 2 flute tools.
  • Used for general purpose milling in most materials of medium hardness such as steel, brass, iron, and non-ferrous materials.
  • Made from premium submicron grain carbide.
Supplier's Site

Technical Specifications

  Melin Tool Company
Product Category Milling Cutters
Product Number Single Square End - 3 Flute
Product Name General Purpose Carbide End Mills
Cutter Type Endmill
Geometry Square
Cutting Ends Single
Cutting Application General Purpose
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 316067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.472 inch (12.0 mm)
OAL 2.95 inch (75 mm)
View Details
Series 1200 2-Flute Carbide End Mill - 12017BTIALN - Cutting Edge Technologies, Inc.
Specs
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
View Details
High Helix Back Draft Cutters - LRHH-31-5.5-T - Precision Components
Specs
OAL 8.00 inch (203 mm)
Edges Inserts
View Details
Cabe Keyseating Machines -  - Cabe Stozzatrici Srl
Cabe Stozzatrici Srl
Specs
Cutter Type Keyseat
Cutting Ends Single
Cutting Application General Purpose
View Details