Melin Tool Company Cobalt HSS End Mills Metric - 4 Flute Single End

Description
These end mills have metric diameters, however, the overall length, length of cut,and shank are all inch dimensions. Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths.
Description
These end mills have metric diameters, however, the overall length, length of cut,and shank are all inch dimensions. Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths.

Suppliers

Company
Product
Description
Supplier Links
Cobalt HSS End Mills - Metric - 4 Flute Single End - Melin Tool Company
Cleveland, OH, USA
Cobalt HSS End Mills
Metric - 4 Flute Single End
Cobalt HSS End Mills Metric - 4 Flute Single End
These end mills have metric diameters, however, the overall length, length of cut,and shank are all inch dimensions. Used for radius or contouring part surfaces. Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials. Standard, medium, and long lengths.
  • These end mills have metric diameters, however, the overall length, length of cut,and shank are all inch dimensions.
  • Used for radius or contouring part surfaces.
  • Materials ranging from nickel base alloy, stainless, tough alloys, and abrasive materials.
  • Standard, medium, and long lengths.
Supplier's Site

Technical Specifications

  Melin Tool Company
Product Category Milling Cutters
Product Number Metric - 4 Flute Single End
Product Name Cobalt HSS End Mills
Cutter Type Endmill
Geometry Ballnose
Cutting Ends Single
Cutting Application General Purpose; Stainless
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

End Mills - 2348278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Endmill
Cutter 0.394 inch (10.0 mm)
OAL 2.62 inch (66 mm)
View Details
Cobalt HSS End Mills - Multiple Flute (4+) - Single End Standard Center Cutting - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Series XFSP End Mill - XFSP-010-EM - Greenleaf Corporation
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details