Melin Tool Company Cobalt HSS End Mills Drill Points

Description
Can be used for drilling, slotting, chamfering, and profle milling. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc All of these tools are made with cobalt HSS (M42) material. Available in 60, 82, 90, 100, and 120 degree points.
Description
Can be used for drilling, slotting, chamfering, and profle milling. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc All of these tools are made with cobalt HSS (M42) material. Available in 60, 82, 90, 100, and 120 degree points.

Suppliers

Company
Product
Description
Supplier Links
Cobalt HSS End Mills - Drill Points - Melin Tool Company
Cleveland, OH, USA
Cobalt HSS End Mills
Drill Points
Cobalt HSS End Mills Drill Points
Can be used for drilling, slotting, chamfering, and profle milling. Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc All of these tools are made with cobalt HSS (M42) material. Available in 60, 82, 90, 100, and 120 degree points.
  • Can be used for drilling, slotting, chamfering, and profle milling.
  • Used for general purpose milling in most materials of medium and tough alloy materials such as stainless steel, nickel base alloy, brass, iron etc
  • All of these tools are made with cobalt HSS (M42) material.
  • Available in 60, 82, 90, 100, and 120 degree points.
Supplier's Site

Technical Specifications

  Melin Tool Company
Product Category Milling Cutters
Product Number Drill Points
Product Name Cobalt HSS End Mills
Cutter Type Endmill
Geometry Chamfer
Cutting Ends Single
Cutting Application General Purpose; Stainless; Titanium
Units Fractional
Unlock Full Specs
to access all available technical data

Similar Products

Slot Drills - 316072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cutter Type Slot Drills
Cutter 0.079 inch (2.0 mm)
Shank 0.118 inch (3.0 mm)
View Details
Carbide Blanks - CENTERLESS GROUND AND ENGRAVING BLANKS - Melin Tool Company
Specs
Cutter Type Endmill
Geometry Square
Cutting Ends Single
View Details
Powermill™ Series Face Mill - C430LNP10W - Greenleaf Corporation
Specs
Cutter Type Face Mill
Geometry Square
Cutting Ends Single
View Details