The SF2 Accelerometer mounting stud is designed for permanent installations and is made of stainless steel, ensuring durability in harsh industrial environments. It features a size of 0.62 inches with 10-32 UNF threads on both ends, allowing for secure attachment to accelerometers and machinery. This mounting stud is recommended for high-frequency testing and monitoring applications, as it can achieve the sensor's maximum frequency range. Proper installation requires torqueing to specification and ensuring a clean contact surface to avoid interference with frequency response. The SF2 stud is suitable for applications where reliable and accurate vibration measurements are critical.
Long accelerometer mounting stud, 0.62 inches, 10-32 UNF both ends, stainless steel
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Sensor Accessories |
| Product Number | SF2 |
| Product Name | SF2 Accelerometer mounting stud |