Wilcoxon Sensing Technologies PC420DPP-40 Vibration transmitter sensor PC420DPP-40

Description
4-20 mA vibration sensor, 85°C; 40 mils full scale, output proportional to displacement, peak-to-peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote
Description
4-20 mA vibration sensor, 85°C; 40 mils full scale, output proportional to displacement, peak-to-peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC420DPP-40 is a loop-powered vibration transmitter sensor designed for displacement measurement with a full-scale output of 40 mils (1.0 mm) peak-to-peak. It features a frequency response of 10 Hz to 1.0 kHz and can operate within a temperature range of -40¬8 to +85¬8C. The sensor has a maximum vibration limit of 500 g peak and a shock limit of 2,500 g peak, making it suitable for demanding environments. This sensor requires a power supply voltage between 12 to 30 VDC and has a maximum loop resistance of 700 Oc at 24 VDC. It is constructed from 316L stainless steel, ensuring durability and resistance to harsh conditions. The device is hermetically sealed and includes a 2-pin MIL-C-5015 style output connector. Accessories provided with the sensor include a mounting stud and calibration data. The PC420DPP-40 is ideal for applications requiring precise vibration monitoring in industrial settings.

Datasheet Summary
Powered by GS/AI

The PC420DPP-40 is a loop-powered vibration transmitter sensor designed for displacement measurement with a full-scale output of 40 mils (1.0 mm) peak-to-peak. It features a frequency response of 10 Hz to 1.0 kHz and can operate within a temperature range of -40¬8 to +85¬8C. The sensor has a maximum vibration limit of 500 g peak and a shock limit of 2,500 g peak, making it suitable for demanding environments. This sensor requires a power supply voltage between 12 to 30 VDC and has a maximum loop resistance of 700 Oc at 24 VDC. It is constructed from 316L stainless steel, ensuring durability and resistance to harsh conditions. The device is hermetically sealed and includes a 2-pin MIL-C-5015 style output connector. Accessories provided with the sensor include a mounting stud and calibration data. The PC420DPP-40 is ideal for applications requiring precise vibration monitoring in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
PC420DPP-40 Vibration transmitter sensor - PC420DPP-40 - Wilcoxon Sensing Technologies
Frederick, MD, United States
PC420DPP-40 Vibration transmitter sensor
PC420DPP-40
PC420DPP-40 Vibration transmitter sensor PC420DPP-40
4-20 mA vibration sensor, 85°C; 40 mils full scale, output proportional to displacement, peak-to-peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

4-20 mA vibration sensor, 85°C; 40 mils full scale, output proportional to displacement, peak-to-peak; top exit 2-pin MIL-C-5015 connector, 1/4-28 mounting hole (stud included)

Supplier's Site Datasheet
Vibration Sensors - 2053-PC420DPP-40-ND - DigiKey
Thief River Falls, MN, United States
Vibration Sensors
2053-PC420DPP-40-ND
Vibration Sensors 2053-PC420DPP-40-ND
Vibration Sensor Analog Chassis Mount Connector

Vibration Sensor Analog Chassis Mount Connector

Buy Now Datasheet

Technical Specifications

  Wilcoxon Sensing Technologies DigiKey
Product Category Vibration Transmitters Vibration Sensors
Product Number PC420DPP-40 2053-PC420DPP-40-ND
Product Name PC420DPP-40 Vibration transmitter sensor Vibration Sensors
Frequency Range 4 to 2000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Vibration transmitter - VTV122 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers
D7E Sealed Vibration Sensors and Tilt Sensor - D7E-2 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
View Details
3 suppliers
Airborne Accelerometer - 3078A - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Measurement Axes Single
Sensor Mounting Center bolt mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Vibration Sensors - 2289497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 131 F (55 C)
View Details