The MD035 is a two-pole magnetic mounting base designed for accelerometers, featuring a pull strength of 35 lb. It has a diameter of 1.00 inch and a height of 0.78 inch, with a 1/4-28 tapped hole for secure attachment. This mounting base is non-isolated and is suitable for temporary applications, allowing for quick attachment and removal on both flat and curved surfaces. It is constructed with corrosion-resistant stainless steel, making it appropriate for use in harsh industrial environments. However, it is important to note that magnetic bases may produce different responses at higher frequencies compared to other mounting methods, and caution should be exercised when measuring data above 1,000 Hz due to potential mass loading effects.
Two-pole magnetic mounting base for accelerometers, 35 lb force, 1/4-28 tapped hole, non-isolated, 1.00” diameter, 0.78" high
| Wilcoxon Sensing Technologies | |
|---|---|
| Product Category | Sensor Accessories |
| Product Number | MD035 |
| Product Name | MD035 Two-pole magnetic accelerometer mounting base |