Megadyne Americas MXL Neoprene Timing Belt 288MXL

Description
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 288MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
288MXL
MXL Neoprene Timing Belt 288MXL
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 288MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
Belt Length 23.04 inch (585 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
L Urethane Steel Belt - 150L - Megadyne Americas
Specs
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 1.25 inch (12.7 to 31.75 mm)
Belt Length 15 inch (381 mm)
View Details
D-XL Double Sided Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.200" (XL)
Features Double-Sided
Belt Width 0.2500 to 18 inch (6.35 to 457 mm)
View Details