Megadyne Americas MXL Neoprene Timing Belt 260MXL

Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 260MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
260MXL
MXL Neoprene Timing Belt 260MXL
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 260MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
L Neoprene Timing Belt - 135L - Megadyne Americas
Specs
ANSI Pitch 0.375" (L)
Belt Length 13.5 inch (343 mm)
Number of Teeth 36
View Details
Rib Ace® (J, L, M) -  - Bando American, Inc.
Bando American, Inc.
Specs
ANSI Pitch 0.375" (L); J, M
View Details