Megadyne Americas L Neoprene Timing Belt 258L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 258L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
258L
L Neoprene Timing Belt 258L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 258L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 25.88 inch (657 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
H Neoprene Timing Belt - 220H - Megadyne Americas
Specs
ANSI Pitch 0.500" (H)
Belt Length 22 inch (559 mm)
Number of Teeth 44
View Details
8M-A -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 674 lbs (306 kg)
Reinforcement A - Aramid
View Details