Megadyne Americas L Neoprene Timing Belt 248L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 248L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
248L
L Neoprene Timing Belt 248L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 248L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
L Neoprene Timing Belt - 217L - Megadyne Americas
Specs
ANSI Pitch 0.375" (L)
Belt Length 21.75 inch (552 mm)
Number of Teeth 58
View Details
Timing Belt, 0.0816
Specs
ANSI Pitch 0.0816" (40 DP)
Belt Width 0.1250 to 0.3125 inch (3.17 to 7.94 mm)
Belt Length 2.45 to 43.66 inch (62.18 to 1109 mm)
View Details