Megadyne Americas H Neoprene Timing Belt 240H

Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
H Neoprene Timing Belt - 240H - Megadyne Americas
Pineville, NC, United States
H Neoprene Timing Belt
240H
H Neoprene Timing Belt 240H
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site
H Urethane Steel Belt - 240H - Megadyne Americas
Pineville, NC, United States
H Urethane Steel Belt
240H
H Urethane Steel Belt 240H
.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.500" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 240H 240H
Product Name H Neoprene Timing Belt H Urethane Steel Belt
ANSI Pitch 0.500" (H) 0.500" (H)
Belt Length 24 inch (610 mm) 24 inch (610 mm)
Number of Teeth 48 48
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
Timing Belt, 0.0816
Specs
ANSI Pitch 0.0816" (40 DP)
Belt Width 0.1250 to 0.3125 inch (3.17 to 7.94 mm)
Belt Length 2.45 to 43.66 inch (62.18 to 1109 mm)
View Details
D-XL Double Sided Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.200" (XL)
Features Double-Sided
Belt Width 0.2500 to 18 inch (6.35 to 457 mm)
View Details