Megadyne Americas L Neoprene Timing Belt 236L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 236L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
236L
L Neoprene Timing Belt 236L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 236L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
MXL Neoprene Timing Belt - 165MXL - Megadyne Americas
Specs
ANSI Pitch 0.080" (MXL)
Belt Length 13.2 inch (335 mm)
Number of Teeth 165
View Details
FAT5-A -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Reinforcement A - Aramid
View Details