.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement
0.081" Pitch timing belts made of Polyurethane with Kevlar® or Polyester cord
| Megadyne Americas | Megadyne Americas | |
|---|---|---|
| Product Category | Timing Belts (inch) | Timing Belts (inch) |
| Product Number | 235T81 | 235T81 |
| Product Name | Standard Neoprene Timing Belt | T81 Urethane Kevlar® / Urethane Poly Timing Belt |
| ANSI Pitch | 0.0816" (40 DP) | 0.0816" (40 DP) |
| Belt Width | 0.1250 to 0.5000 inch (3.17 to 12.7 mm) | |
| Belt Length | 19.18 inch (487 mm) | 19.18 inch (487 mm) |