Megadyne Americas L Neoprene Timing Belt 232L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 232L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
232L
L Neoprene Timing Belt 232L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 232L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
Synchro-Link® Double Sided Timing Belts - Neoprene (RMA) (DXL, DL, DH) -  - Bando American, Inc.
Specs
ANSI Pitch DXL, DL, DH
Features Double-Sided
Belt Width 0.2500 to 3 inch (6.35 to 76.2 mm)
View Details
Timing Belt, 0.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
Belt Length 2.4 to 152 inch (60.96 to 3861 mm)
View Details