Megadyne Americas MXL Neoprene Timing Belt 228MXL

Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
MXL Neoprene Timing Belt - 228MXL - Megadyne Americas
Pineville, NC, United States
MXL Neoprene Timing Belt
228MXL
MXL Neoprene Timing Belt 228MXL
.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

.080" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 228MXL
Product Name MXL Neoprene Timing Belt
ANSI Pitch 0.080" (MXL)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3750 inch (9.52 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
L Neoprene Timing Belt - 1293L - Megadyne Americas
Specs
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 129 inch (3286 mm)
View Details
AT20-S -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Ultimate Tensile Strength 1578 lbs (716 kg)
Reinforcement Steel; S - Standard Steel
View Details