Megadyne Americas L Neoprene Timing Belt 225L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 225L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
225L
L Neoprene Timing Belt 225L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site
L Urethane Steel Belt - 225L - Megadyne Americas
Pineville, NC, United States
L Urethane Steel Belt
225L
L Urethane Steel Belt 225L
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 225L 225L
Product Name L Neoprene Timing Belt L Urethane Steel Belt
ANSI Pitch 0.375" (L) 0.375" (L)
Belt Length 22.5 inch (571 mm) 22.5 inch (571 mm)
Number of Teeth 60 60
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1250 inch (3.17 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
L Neoprene Timing Belt - 112L - Megadyne Americas
Specs
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 11.25 inch (286 mm)
View Details
FT5-H -  - Habasit America
Habasit America
Specs
Belt Width 1 inch (25.4 mm)
Reinforcement Steel; H - High flexible steel
View Details