.200" Pitch timing belts made of Polyurethane reinforced with steel tensile cords
.200" pitch timing belts made of Neoprene with Fiberglass reinforcement
| Megadyne Americas | Megadyne Americas | |
|---|---|---|
| Product Category | Timing Belts (inch) | Timing Belts (inch) |
| Product Number | 204XL | 204XL |
| Product Name | XL Urethane Kevlar® / Urethane Poly Belt | XL Neoprene Timing Belt |
| ANSI Pitch | 0.200" (XL) | 0.200" (XL) |
| Belt Width | 0.1875 to 0.5000 inch (4.76 to 12.7 mm) | |
| Belt Length | 20.4 inch (518 mm) | 20.4 inch (518 mm) |