Megadyne Americas L Neoprene Timing Belt 1676L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 1676L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
1676L
L Neoprene Timing Belt 1676L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 1676L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 168 inch (4258 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Belt Material Rubber
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
Belt Material Polymer Compound
View Details
Industrial Rubber Timing Belts - CONTI® SYNCHROBELT - ContiTech AG
Specs
ANSI Pitch 0.080" (MXL) (optional feature); 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature); 0.875" (XH) (optional feature); 1.250" (XXH) (optional feature)
View Details
MXL Neoprene Timing Belt - 162MXL - Megadyne Americas
Specs
ANSI Pitch 0.080" (MXL)
Belt Length 12.96 inch (329 mm)
Number of Teeth 162
View Details