Megadyne Americas L Neoprene Timing Belt 165L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 165L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
165L
L Neoprene Timing Belt 165L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site
L Urethane Steel Belt - 165L - Megadyne Americas
Pineville, NC, United States
L Urethane Steel Belt
165L
L Urethane Steel Belt 165L
.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

.375" Pitch timing belts made of Polyurethane reinforced with steel tensile cords

Supplier's Site

Technical Specifications

  Megadyne Americas Megadyne Americas
Product Category Timing Belts (inch) Timing Belts (inch)
Product Number 165L 165L
Product Name L Neoprene Timing Belt L Urethane Steel Belt
ANSI Pitch 0.375" (L) 0.375" (L)
Belt Length 16.5 inch (419 mm) 16.5 inch (419 mm)
Number of Teeth 44 44
Unlock Full Specs
to access all available technical data

Similar Products

Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
Industrial Rubber Timing Belts - CONTI® SYNCHROBELT - ContiTech AG
Specs
ANSI Pitch 0.080" (MXL) (optional feature); 0.200" (XL) (optional feature); 0.375" (L) (optional feature); 0.500" (H) (optional feature); 0.875" (XH) (optional feature); 1.250" (XXH) (optional feature)
View Details
Neoprene Timing Belt - 100T 40DP - Megadyne Americas
Specs
ANSI Pitch 0.0816" (40 DP)
Belt Length 8.16 inch (207 mm)
Number of Teeth 100
View Details