.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
| Megadyne Americas | |
|---|---|
| Product Category | Timing Belts (inch) |
| Product Number | 1535H |
| Product Name | H Neoprene Timing Belt |
| ANSI Pitch | 0.500" (H) |
| Belt Width | 0.7500 to 3 inch (19.05 to 76.2 mm) |
| Belt Length | 154 inch (3899 mm) |