Megadyne Americas L Neoprene Timing Belt 1406L

Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
L Neoprene Timing Belt - 1406L - Megadyne Americas
Pineville, NC, United States
L Neoprene Timing Belt
1406L
L Neoprene Timing Belt 1406L
.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

.375" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 1406L
Product Name L Neoprene Timing Belt
ANSI Pitch 0.375" (L)
Belt Width 0.5000 to 2 inch (12.7 to 50.8 mm)
Belt Length 141 inch (3572 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.2500 inch (6.35 mm)
View Details
Automotive Rubber Timing Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Material Rubber
View Details
Timing Belts - Siegling Proposition - Forbo Siegling, LLC.
Specs
Belt Width 3 inch (76.2 mm)
Number of Teeth 12 to 15
Belt Material Plastic
View Details