0.081" Pitch timing belts made of Polyurethane with Kevlar® or Polyester cord
.0816" pitch timing belts made of Neoprene with Fiberglass reinforcement
| Megadyne Americas | Megadyne Americas | |
|---|---|---|
| Product Category | Timing Belts (inch) | Timing Belts (inch) |
| Product Number | 123T81 | 123T81 |
| Product Name | T81 Urethane Kevlar® / Urethane Poly Timing Belt | Standard Neoprene Timing Belt |
| ANSI Pitch | 0.0816" (40 DP) | 0.0816" (40 DP) |
| Belt Length | 10.04 inch (255 mm) | 10.04 inch (255 mm) |
| Number of Teeth | 123 | 123 |