Megadyne Americas H Neoprene Timing Belt 1150H

Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
H Neoprene Timing Belt - 1150H - Megadyne Americas
Pineville, NC, United States
H Neoprene Timing Belt
1150H
H Neoprene Timing Belt 1150H
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 1150H
Product Name H Neoprene Timing Belt
ANSI Pitch 0.500" (H)
Belt Width 0.7500 to 3 inch (19.05 to 76.2 mm)
Belt Length 115 inch (2921 mm)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.1875 inch (4.76 mm)
View Details
Double Sided Timing Belts -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH)
Features Double-Sided
View Details
XL Classical Timing Belts -  - SKF/Global
Specs
ANSI Pitch 0.200" (XL)
Belt Width 0.2500 to 18 inch (6.35 to 457 mm)
Belt Length 4.4 to 213 inch (112 to 5405 mm)
View Details
Synchro-Link® Double Sided Timing Belts - Neoprene (RMA) (DXL, DL, DH) -  - Bando American, Inc.
Specs
ANSI Pitch DXL, DL, DH
Features Double-Sided
Belt Width 0.2500 to 3 inch (6.35 to 76.2 mm)
View Details