Megadyne Americas H Neoprene Timing Belt 1020H

Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement
Description
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Suppliers

Company
Product
Description
Supplier Links
H Neoprene Timing Belt - 1020H - Megadyne Americas
Pineville, NC, United States
H Neoprene Timing Belt
1020H
H Neoprene Timing Belt 1020H
.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

.500" pitch timing belts made of Neoprene with Fiberglass reinforcement

Supplier's Site

Technical Specifications

  Megadyne Americas
Product Category Timing Belts (inch)
Product Number 1020H
Product Name H Neoprene Timing Belt
ANSI Pitch 0.500" (H)
Unlock Full Specs
to access all available technical data

Similar Products

.080
Specs
ANSI Pitch 0.080" (MXL)
Belt Width 0.3125 inch (7.94 mm)
View Details
T Type Industrial Rubber Synchronous Belt -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
ANSI Pitch 0.080" (MXL); 0.200" (XL); 0.375" (L); 0.500" (H); 0.875" (XH); 1.250" (XXH); XXL
View Details
MXL Neoprene Timing Belt - 101MXL - Megadyne Americas
Specs
ANSI Pitch 0.080" (MXL)
Belt Length 8.08 inch (205 mm)
Number of Teeth 101
View Details
D-L Double Sided Timing Belts -  - SKF/North America
Specs
ANSI Pitch 0.375" (L)
Features Double-Sided
Belt Width 0.5000 to 18 inch (12.7 to 457 mm)
View Details