Mega Fortris Americas Inc. Security Cable Seal - SP MCL200

Description
The SP Cable Lock 200 is a variable length cable seal providing security through its unique locking mechanism and cable design. The seal is secured as soon as the wire has passed through the one-way locking mechanism and pull tight to secure the application. The SP Cable Lock 200 seals are widely used on trucks, tanker trucks, air cargo containers, shipping containers, rail cars, calibrators and valves. Be assured of better security with our innovative use of materials and industrial design. SP Cable Lock 200 - Features 1. The exterior casing of the SP Cable Lock 200 seal is made of high-impact ABS plastic which provides a tough shell around the aluminium locking mechanism. The white cap is ultrasonically welded to the body. 2. The design of the SP Cable Lock 200 seal is suited for colour coding and eases identification from a distance. The sizable surface area can be etched with permanent laser marking. Laser marking offers the highest level of security as it cannot be removed or replaced. 3. One end of the non - preformed galvanized steel cable is permanently secured into the locking body. 4. The other end of the cable feeds into a one-way locking mechanism; providing fast and easy sealing.
Description
The SP Cable Lock 200 is a variable length cable seal providing security through its unique locking mechanism and cable design. The seal is secured as soon as the wire has passed through the one-way locking mechanism and pull tight to secure the application. The SP Cable Lock 200 seals are widely used on trucks, tanker trucks, air cargo containers, shipping containers, rail cars, calibrators and valves. Be assured of better security with our innovative use of materials and industrial design. SP Cable Lock 200 - Features 1. The exterior casing of the SP Cable Lock 200 seal is made of high-impact ABS plastic which provides a tough shell around the aluminium locking mechanism. The white cap is ultrasonically welded to the body. 2. The design of the SP Cable Lock 200 seal is suited for colour coding and eases identification from a distance. The sizable surface area can be etched with permanent laser marking. Laser marking offers the highest level of security as it cannot be removed or replaced. 3. One end of the non - preformed galvanized steel cable is permanently secured into the locking body. 4. The other end of the cable feeds into a one-way locking mechanism; providing fast and easy sealing.

Suppliers

Company
Product
Description
Supplier Links
Security Cable Seal - SP MCL200 -  - Mega Fortris Americas Inc.
Dayton, NJ, USA
Security Cable Seal - SP MCL200
Security Cable Seal - SP MCL200
The SP Cable Lock 200 is a variable length cable seal providing security through its unique locking mechanism and cable design. The seal is secured as soon as the wire has passed through the one-way locking mechanism and pull tight to secure the application. The SP Cable Lock 200 seals are widely used on trucks, tanker trucks, air cargo containers, shipping containers, rail cars, calibrators and valves. Be assured of better security with our innovative use of materials and industrial design. SP Cable Lock 200 - Features 1. The exterior casing of the SP Cable Lock 200 seal is made of high-impact ABS plastic which provides a tough shell around the aluminium locking mechanism. The white cap is ultrasonically welded to the body. 2. The design of the SP Cable Lock 200 seal is suited for colour coding and eases identification from a distance. The sizable surface area can be etched with permanent laser marking. Laser marking offers the highest level of security as it cannot be removed or replaced. 3. One end of the non - preformed galvanized steel cable is permanently secured into the locking body. 4. The other end of the cable feeds into a one-way locking mechanism; providing fast and easy sealing.

The SP Cable Lock 200 is a variable length cable seal providing security through its unique locking mechanism and cable design. The seal is secured as soon as the wire has passed through the one-way locking mechanism and pull tight to secure the application.

The SP Cable Lock 200 seals are widely used on trucks, tanker trucks, air cargo containers, shipping containers, rail cars, calibrators and valves.

Be assured of better security with our innovative use of materials and industrial design.

SP Cable Lock 200 - Features

1. The exterior casing of the SP Cable Lock 200 seal is made of high-impact ABS plastic which provides a tough shell around the aluminium locking mechanism. The white cap is ultrasonically welded to the body.

2. The design of the SP Cable Lock 200 seal is suited for colour coding and eases identification from a distance. The sizable surface area can be etched with permanent laser marking. Laser marking offers the highest level of security as it cannot be removed or replaced.

3. One end of the non - preformed galvanized steel cable is permanently secured into the locking body.

4. The other end of the cable feeds into a one-way locking mechanism; providing fast and easy sealing.

Supplier's Site

Technical Specifications

  Mega Fortris Americas Inc.
Product Category Security Seals
Product Name Security Cable Seal - SP MCL200
Sealing Devices Cable
Unlock Full Specs
to access all available technical data

Similar Products

Bolt Seals -  - Oneseal
Specs
Sealing Devices Bolt Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details
Plastic Pull Through Seal - SP Cash Bag Seal -  - Mega Fortris Americas Inc.
Specs
Sealing Devices Plastic Loop (Pull Tight) Seal
Applications Airplane; Cargo / Container; Clinical Waste Management, Cash Transit
Features BarCode
View Details
9
Specs
Sealing Devices Pull-Tight Seal
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details