Mega Fortris Americas Inc. Passive RFID Seal

Description
The ISIS e-Seal Passive LC combines the proven security features and strength of the Cable Lock seal (SPMCL200) and the Klicker bolt Seal as an option. The Klicker Seal is certified compliant with ISO/PAS17712 and C-TPAT, and is used individually worldwide to protect high-value goods during transport in containers and trucks. The ISIS e-Seal Passive LC boasts a combination of solid materials: rust proof aluminium body, a strong steel cable combined with as mild steel bolt as an option and barrel moulded with poly carbonate material. The RFID Passive tag and circuitry is encased in PC body. The RFID tag is designed to be detected when passing through the designated gantry.
Description
The ISIS e-Seal Passive LC combines the proven security features and strength of the Cable Lock seal (SPMCL200) and the Klicker bolt Seal as an option. The Klicker Seal is certified compliant with ISO/PAS17712 and C-TPAT, and is used individually worldwide to protect high-value goods during transport in containers and trucks. The ISIS e-Seal Passive LC boasts a combination of solid materials: rust proof aluminium body, a strong steel cable combined with as mild steel bolt as an option and barrel moulded with poly carbonate material. The RFID Passive tag and circuitry is encased in PC body. The RFID tag is designed to be detected when passing through the designated gantry.

Suppliers

Company
Product
Description
Supplier Links
Passive RFID Seal -  - Mega Fortris Americas Inc.
Dayton, NJ, USA
Passive RFID Seal
Passive RFID Seal
The ISIS e-Seal Passive LC combines the proven security features and strength of the Cable Lock seal (SPMCL200) and the Klicker bolt Seal as an option. The Klicker Seal is certified compliant with ISO/PAS17712 and C-TPAT, and is used individually worldwide to protect high-value goods during transport in containers and trucks. The ISIS e-Seal Passive LC boasts a combination of solid materials: rust proof aluminium body, a strong steel cable combined with as mild steel bolt as an option and barrel moulded with poly carbonate material. The RFID Passive tag and circuitry is encased in PC body. The RFID tag is designed to be detected when passing through the designated gantry.

The ISIS e-Seal Passive LC combines the proven security features and strength of the Cable Lock seal (SPMCL200) and the Klicker bolt Seal as an option.

The Klicker Seal is certified compliant with ISO/PAS17712 and C-TPAT, and is used individually worldwide to protect high-value goods during transport in containers and trucks.

The ISIS e-Seal Passive LC boasts a combination of solid materials: rust proof aluminium body, a strong steel cable combined with as mild steel bolt as an option and barrel moulded with poly carbonate material.

The RFID Passive tag and circuitry is encased in PC body. The RFID tag is designed to be detected when passing through the designated gantry.

Supplier's Site

Technical Specifications

  Mega Fortris Americas Inc.
Product Category Security Seals
Product Name Passive RFID Seal
Sealing Devices Electronic Seals (E-seals)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Band Seals -  - Oneseal
Specs
Sealing Devices Metal Seal
Applications Cargo / Container (optional feature); Truck (optional feature)
Features BarCode
View Details
Security Tape - Mega Security Tape -  - Mega Fortris Americas Inc.
Mega Fortris Americas Inc.
Specs
Sealing Devices Adhesive Seals (Tape)
Applications Airplane; Cargo / Container; Food Packaging; Doors, Cartridges, Containers
View Details
7 1/2
Specs
Sealing Devices Truck Seal
View Details
Security and Brand Protection Labels -  - Advanced Barcode & Label Technologies, Inc.
Advanced Barcode & Label Technologies, Inc.
View Details