Measurement Computing High-Channel USB Dynamic Signal Analyzer DT9857E-8-OEM

Description
USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.
Datasheet
Description
USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Channel USB Dynamic Signal Analyzer - DT9857E-8-OEM - Measurement Computing
Norton, MA, United States
High-Channel USB Dynamic Signal Analyzer
DT9857E-8-OEM
High-Channel USB Dynamic Signal Analyzer DT9857E-8-OEM
USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.

USB Dynamic Signal Analyzer: 8 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure.

KEY HIGHLIGHTS

The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9857E-8-OEM
Product Name High-Channel USB Dynamic Signal Analyzer
Data Acquisition Data Acquisition Card
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3330 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor USB-Powered Portable
User Interface Computer Programmable
View Details
iba Bus Monitors for Field and Drive Buses - ibaBM-CAN - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 x 9-pin D-Sub connector
Application General Lab & Industrial
View Details
GMS Series 17.5mm Output Modules - 84130105 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details