Measurement Computing High-Channel USB Dynamic Signal Analyzer DT9857E-16-OEM

Description
USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.
Datasheet
Description
USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Channel USB Dynamic Signal Analyzer - DT9857E-16-OEM - Measurement Computing
Norton, MA, United States
High-Channel USB Dynamic Signal Analyzer
DT9857E-16-OEM
High-Channel USB Dynamic Signal Analyzer DT9857E-16-OEM
USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure. KEY HIGHLIGHTS The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.

USB Dynamic Signal Analyzer: 16 IEPE AI, 24-bit, 105.4 kHz; 2 AO, 32-bit, 216 kHz; 16 DIO; 1 Tachometer; No enclosure.

KEY HIGHLIGHTS

The DT9857E USB dynamic signal analyzer provides a higher channel count over other DSA devices to provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, two analog outputs, one tachometer, and IEPE signal conditioning for direct sensor measurements.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9857E-16-OEM
Product Name High-Channel USB Dynamic Signal Analyzer
Data Acquisition Data Acquisition Card
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Input Modules - DR-IDC5A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
Power Supply Extension Module 5V 2A - CT-7220 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Isolation System Power to Field Power Isolation
Operating Temperature -31 to 158 F (-35 to 70 C)
View Details
Data Acquisition (DAQ) - MI-8206 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
View Details