USB-powered Dynamic Signal Analyzer; 24-bit, 52.7 kHz, 4 IEPE AI, 1 AO, 1 Tach.
The DT9837 Series of USB dynamic signal analyzers provide highly accurate measurements for portable sound, vibration, and force response measurements. Features include an A/D per channel, up to one analog output, up to one tachometer, and IEPE signal conditioning for direct sensor measurements.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DT9837 |
| Product Name | USB-Powered Dynamic Signal Analyzer |
| Data Acquisition | Input/Output Module |
| Form Factor | Stand-alone |
| Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | USB |