Simultaneous USB DAQ Module; 16-bit, 225kHz, 6 AI, 32 DIO, 2 C/T, 3 Q/D, BNC Connectors.
The DT9836 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DT9836-6-0-BNC |
| Product Name | Isolated, Simultaneous, Multifunction USB Data Acquisition Device With BNC |
| Data Acquisition | Input/Output Module |
| Form Factor | Stand-alone |
| Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | USB; Ethernet |