Measurement Computing High-Speed Synchronous USB Data Acquisition Board DT9834-16-4-16-OEM

Description
High Performance USB Data Acquisition (DAQ) Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs and BNC or STP packaging. OEM versions are available for embedded applications.
Datasheet
Description
High Performance USB Data Acquisition (DAQ) Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs and BNC or STP packaging. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Synchronous USB Data Acquisition Board - DT9834-16-4-16-OEM - Measurement Computing
Norton, MA, United States
High-Speed Synchronous USB Data Acquisition Board
DT9834-16-4-16-OEM
High-Speed Synchronous USB Data Acquisition Board DT9834-16-4-16-OEM
High Performance USB Data Acquisition (DAQ) Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs and BNC or STP packaging. OEM versions are available for embedded applications.

High Performance USB Data Acquisition (DAQ) Module; 16-bit, 500kHz, 16 AI, 4 AO, 32 DIO, 5 C/T, No Enclosure.

KEY HIGHLIGHTS

The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs and BNC or STP packaging. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9834-16-4-16-OEM
Product Name High-Speed Synchronous USB Data Acquisition Board
Data Acquisition Data Acquisition Card
Form Factor PC Board
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB
Unlock Full Specs
to access all available technical data

Similar Products

C4 Series Output Modules - C4OACAR - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
Power Supply Extension Module 5V 2A - CT-7220 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Isolation System Power to Field Power Isolation
Operating Temperature -31 to 158 F (-35 to 70 C)
View Details
Data Acquisition (DAQ) - MI-8118 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details