Measurement Computing High-Speed Synchronous USB Data Acquisition Board DT9834-16-0-16-OEM

Description
High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs and BNC or STP packaging. OEM versions are available for embedded applications.
Datasheet
Description
High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs and BNC or STP packaging. OEM versions are available for embedded applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Speed Synchronous USB Data Acquisition Board - DT9834-16-0-16-OEM - Measurement Computing
Norton, MA, United States
High-Speed Synchronous USB Data Acquisition Board
DT9834-16-0-16-OEM
High-Speed Synchronous USB Data Acquisition Board DT9834-16-0-16-OEM
High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 32 DIO, 5 C/T, No Enclosure. KEY HIGHLIGHTS The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs and BNC or STP packaging. OEM versions are available for embedded applications.

High Performance USB DAQ Module; 16-bit, 500kHz, 16 AI, 32 DIO, 5 C/T, No Enclosure.

KEY HIGHLIGHTS

The DT9834 Series of isolated, multifunction USB data acquisition (DAQ) devices provide synchronous analog, digital and counter functions along with fast sample rates. Available with analog outputs and BNC or STP packaging. OEM versions are available for embedded applications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9834-16-0-16-OEM
Product Name High-Speed Synchronous USB Data Acquisition Board
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface Computer Programmable
Host Connection USB
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3330 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor USB-Powered Portable
User Interface Computer Programmable
View Details
Local Data Acquisition - ibaDAQ-C - iba America LLC
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
GMS Series 17.5mm Input Modules - 84115501 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 90-140 VDC
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details