Measurement Computing Ultra High-Speed Simultaneous USB Data Acquisition Device DT9832A-02-2-BNC

Description
Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC connectors. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs. OEM versions are available for embedded applications. Also consider the USB-1602HS and USB-1604HS Series which have similar specifications.
Datasheet
Description
Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC connectors. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs. OEM versions are available for embedded applications. Also consider the USB-1602HS and USB-1604HS Series which have similar specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra High-Speed Simultaneous USB Data Acquisition Device - DT9832A-02-2-BNC - Measurement Computing
Norton, MA, United States
Ultra High-Speed Simultaneous USB Data Acquisition Device
DT9832A-02-2-BNC
Ultra High-Speed Simultaneous USB Data Acquisition Device DT9832A-02-2-BNC
Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC connectors. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs. OEM versions are available for embedded applications. Also consider the USB-1602HS and USB-1604HS Series which have similar specifications.

Simultaneous USB DAQ Module; 16-bit, 2.0MHz per channel, 2 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, BNC connectors.

KEY HIGHLIGHTS

The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs. OEM versions are available for embedded applications.

Also consider the USB-1602HS and USB-1604HS Series which have similar specifications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9832A-02-2-BNC
Product Name Ultra High-Speed Simultaneous USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB; Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

G-Logger™ Data Acquistion System - SDI 3330 - Silicon Designs, Inc.
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor USB-Powered Portable
User Interface Computer Programmable
View Details
Fieldbus Module - ibaM-EIP-S-1G - iba America LLC
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection Ethernet
View Details
M Series Output Modules - M-ODC5ML - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details