Measurement Computing Ultra High-Speed Simultaneous USB Data Acquisition Device DT9832-04-2-OEM

Description
Simultaneous USB DAQ Module; 16-bit, 1.25MHz per channel, 4 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs. OEM versions are available for embedded applications. Also consider the USB-1602HS and USB-1604HS Series which have similar specifications.
Datasheet
Description
Simultaneous USB DAQ Module; 16-bit, 1.25MHz per channel, 4 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs. OEM versions are available for embedded applications. Also consider the USB-1602HS and USB-1604HS Series which have similar specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ultra High-Speed Simultaneous USB Data Acquisition Device - DT9832-04-2-OEM - Measurement Computing
Norton, MA, United States
Ultra High-Speed Simultaneous USB Data Acquisition Device
DT9832-04-2-OEM
Ultra High-Speed Simultaneous USB Data Acquisition Device DT9832-04-2-OEM
Simultaneous USB DAQ Module; 16-bit, 1.25MHz per channel, 4 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure. KEY HIGHLIGHTS The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs. OEM versions are available for embedded applications. Also consider the USB-1602HS and USB-1604HS Series which have similar specifications.

Simultaneous USB DAQ Module; 16-bit, 1.25MHz per channel, 4 AI, 2 AO, 32 DIO, 2 C/T, 3 Q/D, No Enclosure.

KEY HIGHLIGHTS

The DT9832 Series of isolated, multifunction USB data acquisition (DAQ) devices provide simultaneous analog input along with synchronous analog, digital, and counter functions, allowing for more accurately correlated data. Each device features an A/D per channel, and includes three quadrature encoder inputs. OEM versions are available for embedded applications.

Also consider the USB-1602HS and USB-1604HS Series which have similar specifications.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT9832-04-2-OEM
Product Name Ultra High-Speed Simultaneous USB Data Acquisition Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection USB; Ethernet
Unlock Full Specs
to access all available technical data