The DT9805 and DT9806 USB data acquisition (DAQ) devices provide highly accurate temperature measurements. Each device is configurable for thermocouple or voltage input.
| Measurement Computing | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | DT9805 and DT9806 |
| Product Name | USB Data Acquisition Module |
| Data Acquisition | Input/Output Module |
| Form Factor | Stand-alone |
| Outputs | Analog Voltage Output |
| User Interface | Computer Programmable |
| Host Connection | USB |