Measurement Computing Dynamic Signal Analyzer Ethernet Device DT8837

Description
Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS The DT8837 Ethernet dynamic signal analyzer provides high-accuracy measurements for sound and vibration applications. This device features built-in IEPE signal conditioning, an A/D converter per channel, and the ability to sync multiple devices for channel expansion. A tachometer input and one analog output are also available.
Datasheet
Description
Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS The DT8837 Ethernet dynamic signal analyzer provides high-accuracy measurements for sound and vibration applications. This device features built-in IEPE signal conditioning, an A/D converter per channel, and the ability to sync multiple devices for channel expansion. A tachometer input and one analog output are also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Signal Analyzer Ethernet Device - DT8837 - Measurement Computing
Norton, MA, United States
Dynamic Signal Analyzer Ethernet Device
DT8837
Dynamic Signal Analyzer Ethernet Device DT8837
Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion. KEY HIGHLIGHTS The DT8837 Ethernet dynamic signal analyzer provides high-accuracy measurements for sound and vibration applications. This device features built-in IEPE signal conditioning, an A/D converter per channel, and the ability to sync multiple devices for channel expansion. A tachometer input and one analog output are also available.

Ethernet dynamic signal analyzer with four simultaneous 24-bit analog inputs, four IEPE sensor inputs with a 4 mA current source, up to 52.7 kS/s/ch sample rate, one tachometer input, one 24-bit analog output, and support for synchronous expansion.

KEY HIGHLIGHTS

The DT8837 Ethernet dynamic signal analyzer provides high-accuracy measurements for sound and vibration applications. This device features built-in IEPE signal conditioning, an A/D converter per channel, and the ability to sync multiple devices for channel expansion. A tachometer input and one analog output are also available.

Supplier's Site Datasheet

Technical Specifications

  Measurement Computing
Product Category Data Acquisition
Product Number DT8837
Product Name Dynamic Signal Analyzer Ethernet Device
Data Acquisition Input/Output Module
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface Computer Programmable
Host Connection Ethernet
Unlock Full Specs
to access all available technical data

Similar Products

Acquisition Module - W608 - Holykell Technology Company Limited
Holykell Technology Company Limited
View Details
 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 48 #
View Details
Encoder Input Module 2ch 24VDC - CT-5112 - Sichuan Odot Automation System Co., Ltd.
Sichuan Odot Automation System Co., Ltd.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Analog Channels 2 #
View Details
4-ch, 24-bit, 192 kS/s USB 3.0 I/O Module for Sound and Vibration (with AO and Tachometer) - USB-5801-AE - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
Sampling Frequency 192 kHz
View Details
2 suppliers