RF TXRX MOD ISM < 1GHZ CHIP SMD
General ISM < 1GHz Transceiver Module 868MHz Integrated, Chip Surface Mount
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | SM301PC1 | SM301PC1 |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 868 MHz | 868 MHz |
| Data Rate | 150 kbps | 150 kbps |
| Sensitivity | -121 dBm | -121 dBm |
| Output Power | 13 dBm | 13 dBm |