Synapse Wireless RF Transceiver Modules and Modems SM200P81

Description
802.15.4 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote
Description
802.15.4 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SM200P81 is an IEEE 802.15.4 compliant RF transceiver module designed for low-power, high-reliability wireless communication. It operates in the 2.4 GHz frequency band and supports data rates of up to 2 Mbps. The module integrates Synapse's SNAP operating system, enabling easy formation of wireless mesh networks without additional configuration. It features 34 GPIO pins, including up to 7 A/D inputs, and provides two UART ports for control or data transmission. The SM200P81 has a low current consumption of 0.37 µA in sleep mode, making it suitable for battery-operated applications. It includes AES 128-bit encryption for secure communication and is available with an integrated chip antenna or a U.FL connector. The module is certified for FCC Part 15, CE, and IC, ensuring compliance with regulatory standards.

Datasheet Summary
Powered by GS/AI

The SM200P81 is an IEEE 802.15.4 compliant RF transceiver module designed for low-power, high-reliability wireless communication. It operates in the 2.4 GHz frequency band and supports data rates of up to 2 Mbps. The module integrates Synapse's SNAP operating system, enabling easy formation of wireless mesh networks without additional configuration. It features 34 GPIO pins, including up to 7 A/D inputs, and provides two UART ports for control or data transmission. The SM200P81 has a low current consumption of 0.37 µA in sleep mode, making it suitable for battery-operated applications. It includes AES 128-bit encryption for secure communication and is available with an integrated chip antenna or a U.FL connector. The module is certified for FCC Part 15, CE, and IC, ensuring compliance with regulatory standards.

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules and Modems - 746-1031-6-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
746-1031-6-ND
RF Transceiver Modules and Modems 746-1031-6-ND
802.15.4 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 746-1031-2-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
746-1031-2-ND
RF Transceiver Modules and Modems 746-1031-2-ND
802.15.4 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - 746-1031-1-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
746-1031-1-ND
RF Transceiver Modules and Modems 746-1031-1-ND
802.15.4 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - SM200P81 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
SM200P81
RF and Wireless - RF Transceiver Modules and Modems SM200P81
RF TXRX MODULE 802.15.4 CHIP SMD

RF TXRX MODULE 802.15.4 CHIP SMD

Supplier's Site
RF Transceiver Modules and Modems - SM200P81 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
SM200P81
RF Transceiver Modules and Modems SM200P81
802.15.4 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 746-1031-6-ND SM200P81 SM200P81
Product Name RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm -100 dBm
Output Power 3 dBm 3 dBm 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1954800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
Interface Type Pci
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
OEM USB WiFi Modules - WiFiHU2-c - Radicom Research, Inc.
Radicom Research, Inc.
Specs
Applications Mobile / Wireless Systems
Features RoHS; Antenna Connector
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Bluetooth Module - BT44-eb101S - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector (optional feature)
View Details