Synapse Wireless Synapse RF Engine RF100PD6

Description
A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.
Request a Quote Datasheet
Description
A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synapse RF Engine - RF100PD6 - Synapse Wireless
Huntsville, AL, USA
Synapse RF Engine
RF100PD6
Synapse RF Engine RF100PD6
A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.

A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.

Datasheet
RF Transceiver Modules and Modems - 746-1015-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver Modules and Modems
746-1015-ND
RF Transceiver Modules and Modems 746-1015-ND
802.15.4 Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole

802.15.4 Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole

Buy Now Datasheet
RF Transceiver Modules and Modems - RF100PD6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
RF100PD6
RF Transceiver Modules and Modems RF100PD6
802.15.4 Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole

802.15.4 Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - RF100PD6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
RF100PD6
RF and Wireless - RF Transceiver Modules and Modems RF100PD6
RF TXRX MOD 802.15.4 RP-SMA TH

RF TXRX MOD 802.15.4 RP-SMA TH

Supplier's Site

Technical Specifications

  Synapse Wireless DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Modules RF Transceivers RF Transceivers
Product Number RF100PD6 746-1015-ND RF100PD6 RF100PD6
Product Name Synapse RF Engine RF Transceiver Modules and Modems RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Applications Mobile / Wireless Systems; RF Microwave
Radio Technique Direct-Sequence Spread Spectrum Direct-Sequence Spread Spectrum
Features Antenna Connector RoHS
Operating Frequency 2400 MHz 2400 MHz 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 1791182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Interface Type Serial Interface; Uart, usb
View Details
2.4GHz Wi-Fi 7 Front End Module - QM42655 - Qorvo
Specs
Applications Mobile / Wireless Systems
Features RoHS
Operating Frequency 2000 to 481500 MHz
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 746-1092-ND - DigiKey
Specs
Device Type Rec-Trans
Operating Frequency 2400 MHz
Interface Type Serial Interface
View Details