Synapse Wireless Synapse RF Engine RF100P86

Description
A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.
Datasheet
Description
A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synapse RF Engine - RF100P86 - Synapse Wireless
Huntsville, AL, USA
Synapse RF Engine
RF100P86
Synapse RF Engine RF100P86
A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.

A small, low-power, 2.4 GHz plug-in transmitter-receiver module with an extended range up to three miles and power consumption as low as 2.5 uA. The RF Engine Modules come loaded with the Synapse SNAP network stackand will immediately integrate into the network and start routing signals from other nodes. Typical applications include a wireless serial port, sensor monitoring,actuator control, or an intelligent embedded controller - the possiblities are limtiless.Synapse RF Engine modules can be used in conjunction withoff-the-shelf SNAP nodes or to power custom wireless nodes that have been developed by third-parties such as the end-user.

Datasheet

Technical Specifications

  Synapse Wireless
Product Category RF Modules
Product Number RF100P86
Product Name Synapse RF Engine
Device Type Rec-Trans
Applications Mobile / Wireless Systems; RF Microwave
Radio Technique Direct-Sequence Spread Spectrum
Operating Frequency 2400 MHz
Transmission Distance 60.96 to 914 m (66.67 to 1000 yd)
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 5324367 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Frequency Shift Key; Fsk
Features RoHS
Interface Type Serial Interface; Rs232
View Details
6 GHz Wi-Fi 7 Non-Linear High Power Front End Module - QPF7607 - Qorvo
Specs
Features RoHS
Operating Frequency 5945 to 7125 MHz
Package Type Laminate
View Details
RF Transmitters - T48C862M-R3-TNS-ND - DigiKey
Microchip Technology, Inc.
Specs
Device Type Transmitter
RF Modulation Frequency Modulation; Frequency Shift Key
Features Antenna Connector
View Details
3 suppliers
RF Power Amplifier Module - KMW1060 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details