MaxLite CFL PARs and Rs SKR423FLDL

Description
Designed to replace 30- to 125-watt incandescent bulbs used in recessed cans and track lighting in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, MaxLite's 7- to 23-watt compact fluorescent lamps (CFL) PARs and Rs save up to 75 percent in energy costs over incandescent bulbs, while maintaining the same size and shape. Suitable for both indoor and outdoor uses, MaxLite's CFL PARs and Rs are available in 2700K (warmer white), 3000K (warm white) 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). and ENERGY STAR®-rated are available. Standard E26 (Edison) base Standard E26 (Edison) base fits most fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Not for use in circuits with timers, dimmers or photo controls Softer lighting on select models Frosted glass on R20, R30, and R40 models Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs Body acts as a heat sink Patented air-gap amalgam technology on 30 and 40 models acts as a heat sink with higher temperature-rated components to enable greater heat tolerance
Description
Designed to replace 30- to 125-watt incandescent bulbs used in recessed cans and track lighting in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, MaxLite's 7- to 23-watt compact fluorescent lamps (CFL) PARs and Rs save up to 75 percent in energy costs over incandescent bulbs, while maintaining the same size and shape. Suitable for both indoor and outdoor uses, MaxLite's CFL PARs and Rs are available in 2700K (warmer white), 3000K (warm white) 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). and ENERGY STAR®-rated are available. Standard E26 (Edison) base Standard E26 (Edison) base fits most fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Not for use in circuits with timers, dimmers or photo controls Softer lighting on select models Frosted glass on R20, R30, and R40 models Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs Body acts as a heat sink Patented air-gap amalgam technology on 30 and 40 models acts as a heat sink with higher temperature-rated components to enable greater heat tolerance

Suppliers

Company
Product
Description
Supplier Links
CFL PARs and Rs - SKR423FLDL - MaxLite
West Caldwell, NJ, USA
CFL PARs and Rs
SKR423FLDL
CFL PARs and Rs SKR423FLDL
Designed to replace 30- to 125-watt incandescent bulbs used in recessed cans and track lighting in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, MaxLite's 7- to 23-watt compact fluorescent lamps (CFL) PARs and Rs save up to 75 percent in energy costs over incandescent bulbs, while maintaining the same size and shape. Suitable for both indoor and outdoor uses, MaxLite's CFL PARs and Rs are available in 2700K (warmer white), 3000K (warm white) 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). and ENERGY STAR®-rated are available. Standard E26 (Edison) base Standard E26 (Edison) base fits most fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Not for use in circuits with timers, dimmers or photo controls Softer lighting on select models Frosted glass on R20, R30, and R40 models Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs Body acts as a heat sink Patented air-gap amalgam technology on 30 and 40 models acts as a heat sink with higher temperature-rated components to enable greater heat tolerance

Designed to replace 30- to 125-watt incandescent bulbs used in recessed cans and track lighting in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, MaxLite's 7- to 23-watt compact fluorescent lamps (CFL) PARs and Rs save up to 75 percent in energy costs over incandescent bulbs, while maintaining the same size and shape. Suitable for both indoor and outdoor uses, MaxLite's CFL PARs and Rs are available in 2700K (warmer white), 3000K (warm white) 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). and ENERGY STAR®-rated are available.
Standard E26 (Edison) base
Standard E26 (Edison) base fits most fixtures
Soft natural light with excellent color rendering
High color rendering index (CRI) of 84 for crisp, clear color
Instant on and flicker free
Not for use in circuits with timers, dimmers or photo controls
Softer lighting on select models
Frosted glass on R20, R30, and R40 models
Perma-disk model available
Perma-disk enables permanent bulb conversion to energy-efficient CFLs
Body acts as a heat sink
Patented air-gap amalgam technology on 30 and 40 models acts as a heat sink with higher temperature-rated components to enable greater heat tolerance

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number SKR423FLDL
Product Name CFL PARs and Rs
Rated Average Life 10000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Light Bulbs -  - Cree, Inc.
Cree, Inc.
Specs
Features Compact
View Details
CFL PARs and Rs - SKR315FLDL - MaxLite
Specs
Rated Average Life 10000 hours
Color Rendering Index 84
Color Temperature 5000 K
View Details
Fluorescent Lamp - BF6178-20B - JKL Components Corporation
JKL Components Corporation
Specs
Base Type Axial Leads
Rated Average Life 20000 hours
Mean Lumens 6500 lm (518 cp)
View Details
2 suppliers