MaxLite HighMax High Output CFL bulbs SKQ100EA50

Description
With maintained lumens and crisp color rendering throughout the lifetime of the bulb, MaxLite's HighMax® CFLs are the ideal choice in new construction or retrofit high-wattage applications running from 40 to 200 watts. These self-ballasted bulbs have an internal cooling fan, which enables them to maintain lumen color and consume the stated wattage during operation without additional energy consumption. Constructed of high-heat fluorescent U-bend tubes, HighMax bulbs are optimized for strength and longevity and are an energy-efficient choice for high and low bay, gymnasium, warehouse, church, shop floor and parking garage application. With a long life of 10,000 hours, HighMax bulbs have a shortened MOL to fit many common fixtures, and are available in 120-, 277-, and 347-volt with Edison or mogul base in 2700K and 5000K-color temperatures. Save up to $360 in energy By replacing just one 400-watt metal halide bulb and ballast with a 150-watt MaxLite HighMax CFL, you can save up to $360, or 60 percent in energy savings, over the lifetime of the 10,000-hour bulb, and see a ROI in four months or less. High lumens Up to 12,000 lumens delivered using less energy Heat management system and vented body with air gaps increase cooling airflow Self-ballasted lamps are constructed with an industry-leading large, solid aluminum heat sink for cool operation and high-heat fluorescent U-bend tubes for optimized for strength and longevity, and the higher wattage models have an on-board internal cooling fan that helps maintain lumen output, color rendering, and reduce wattage consumption Integral lamp and ballast Self-ballasted and feature instant-on technology without flickering for troubleshooting- and trouble-free operation One-of-a-kind thermal label assures trouble-free operation Positioned right next to the heat sensitive ballast, the thermal label square transforms from white to black when the application is too hot and not suitable for the lamp (internal temperature reached 180 degrees Fahrenheit) HighMax lamps fit in HighMax HighBay fixtures HighMax lamps fit in HighMax HighBay fixtures, including temporary work lights, and area, garage and wall mounted fixtures
Description
With maintained lumens and crisp color rendering throughout the lifetime of the bulb, MaxLite's HighMax® CFLs are the ideal choice in new construction or retrofit high-wattage applications running from 40 to 200 watts. These self-ballasted bulbs have an internal cooling fan, which enables them to maintain lumen color and consume the stated wattage during operation without additional energy consumption. Constructed of high-heat fluorescent U-bend tubes, HighMax bulbs are optimized for strength and longevity and are an energy-efficient choice for high and low bay, gymnasium, warehouse, church, shop floor and parking garage application. With a long life of 10,000 hours, HighMax bulbs have a shortened MOL to fit many common fixtures, and are available in 120-, 277-, and 347-volt with Edison or mogul base in 2700K and 5000K-color temperatures. Save up to $360 in energy By replacing just one 400-watt metal halide bulb and ballast with a 150-watt MaxLite HighMax CFL, you can save up to $360, or 60 percent in energy savings, over the lifetime of the 10,000-hour bulb, and see a ROI in four months or less. High lumens Up to 12,000 lumens delivered using less energy Heat management system and vented body with air gaps increase cooling airflow Self-ballasted lamps are constructed with an industry-leading large, solid aluminum heat sink for cool operation and high-heat fluorescent U-bend tubes for optimized for strength and longevity, and the higher wattage models have an on-board internal cooling fan that helps maintain lumen output, color rendering, and reduce wattage consumption Integral lamp and ballast Self-ballasted and feature instant-on technology without flickering for troubleshooting- and trouble-free operation One-of-a-kind thermal label assures trouble-free operation Positioned right next to the heat sensitive ballast, the thermal label square transforms from white to black when the application is too hot and not suitable for the lamp (internal temperature reached 180 degrees Fahrenheit) HighMax lamps fit in HighMax HighBay fixtures HighMax lamps fit in HighMax HighBay fixtures, including temporary work lights, and area, garage and wall mounted fixtures

Suppliers

Company
Product
Description
Supplier Links
HighMax High Output CFL bulbs - SKQ100EA50 - MaxLite
West Caldwell, NJ, USA
HighMax High Output CFL bulbs
SKQ100EA50
HighMax High Output CFL bulbs SKQ100EA50
With maintained lumens and crisp color rendering throughout the lifetime of the bulb, MaxLite's HighMax® CFLs are the ideal choice in new construction or retrofit high-wattage applications running from 40 to 200 watts. These self-ballasted bulbs have an internal cooling fan, which enables them to maintain lumen color and consume the stated wattage during operation without additional energy consumption. Constructed of high-heat fluorescent U-bend tubes, HighMax bulbs are optimized for strength and longevity and are an energy-efficient choice for high and low bay, gymnasium, warehouse, church, shop floor and parking garage application. With a long life of 10,000 hours, HighMax bulbs have a shortened MOL to fit many common fixtures, and are available in 120-, 277-, and 347-volt with Edison or mogul base in 2700K and 5000K-color temperatures. Save up to $360 in energy By replacing just one 400-watt metal halide bulb and ballast with a 150-watt MaxLite HighMax CFL, you can save up to $360, or 60 percent in energy savings, over the lifetime of the 10,000-hour bulb, and see a ROI in four months or less. High lumens Up to 12,000 lumens delivered using less energy Heat management system and vented body with air gaps increase cooling airflow Self-ballasted lamps are constructed with an industry-leading large, solid aluminum heat sink for cool operation and high-heat fluorescent U-bend tubes for optimized for strength and longevity, and the higher wattage models have an on-board internal cooling fan that helps maintain lumen output, color rendering, and reduce wattage consumption Integral lamp and ballast Self-ballasted and feature instant-on technology without flickering for troubleshooting- and trouble-free operation One-of-a-kind thermal label assures trouble-free operation Positioned right next to the heat sensitive ballast, the thermal label square transforms from white to black when the application is too hot and not suitable for the lamp (internal temperature reached 180 degrees Fahrenheit) HighMax lamps fit in HighMax HighBay fixtures HighMax lamps fit in HighMax HighBay fixtures, including temporary work lights, and area, garage and wall mounted fixtures

With maintained lumens and crisp color rendering throughout the lifetime of the bulb, MaxLite's HighMax® CFLs are the ideal choice in new construction or retrofit high-wattage applications running from 40 to 200 watts. These self-ballasted bulbs have an internal cooling fan, which enables them to maintain lumen color and consume the stated wattage during operation without additional energy consumption. Constructed of high-heat fluorescent U-bend tubes, HighMax bulbs are optimized for strength and longevity and are an energy-efficient choice for high and low bay, gymnasium, warehouse, church, shop floor and parking garage application.
With a long life of 10,000 hours, HighMax bulbs have a shortened MOL to fit many common fixtures, and are available in 120-, 277-, and 347-volt with Edison or mogul base in 2700K and 5000K-color temperatures.
Save up to $360 in energy
By replacing just one 400-watt metal halide bulb and ballast with a 150-watt MaxLite HighMax CFL, you can save up to $360, or 60 percent in energy savings, over the lifetime of the 10,000-hour bulb, and see a ROI in four months or less.
High lumens
Up to 12,000 lumens delivered using less energy
Heat management system and vented body with air gaps increase cooling airflow
Self-ballasted lamps are constructed with an industry-leading large, solid aluminum heat sink for cool operation and high-heat fluorescent U-bend tubes for optimized for strength and longevity, and the higher wattage models have an on-board internal cooling fan that helps maintain lumen output, color rendering, and reduce wattage consumption
Integral lamp and ballast
Self-ballasted and feature instant-on technology without flickering for troubleshooting- and trouble-free operation
One-of-a-kind thermal label assures trouble-free operation
Positioned right next to the heat sensitive ballast, the thermal label square transforms from white to black when the application is too hot and not suitable for the lamp (internal temperature reached 180 degrees Fahrenheit)
HighMax lamps fit in HighMax HighBay fixtures
HighMax lamps fit in HighMax HighBay fixtures, including temporary work lights, and area, garage and wall mounted fixtures

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number SKQ100EA50
Product Name HighMax High Output CFL bulbs
Base Type E39
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
HighMax High Output CFL bulbs - SKQ60EA50 - MaxLite
Specs
Base Type E26
Rated Average Life 10000 hours
Color Rendering Index 84
View Details
Compact Fluorescent Lamps (CFL's) - FS4-14W - Aero-Tech Light Bulb Co.
Specs
Features Compact
Base Type Medium
Lamp Power 14 watts
View Details
Lamp - F24T5HO/830_1339 - McWong International, Inc.
McWong International, Inc.
Specs
Base Type Miniature Bi-Pin
Lamp Power 24 watts
Rated Average Life 25000 hours
View Details