MaxLite CFL MiniBulbs SKB20EAWW

Description
With the same familiar shape and small size of incandescent bulbs, MaxLite's CFL MiniBulbs save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 60-watts, using just 7- to 20-watts. Ideal for table, desk and floor lamps, recessed lighting, wall sconces, ceiling mounted lighting and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniBulbs are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Familiar incandescent shape and small size fits most fixtures Standard E26 (Edison) base Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures
Description
With the same familiar shape and small size of incandescent bulbs, MaxLite's CFL MiniBulbs save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 60-watts, using just 7- to 20-watts. Ideal for table, desk and floor lamps, recessed lighting, wall sconces, ceiling mounted lighting and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniBulbs are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Familiar incandescent shape and small size fits most fixtures Standard E26 (Edison) base Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Suppliers

Company
Product
Description
Supplier Links
CFL MiniBulbs - SKB20EAWW - MaxLite
West Caldwell, NJ, USA
CFL MiniBulbs
SKB20EAWW
CFL MiniBulbs SKB20EAWW
With the same familiar shape and small size of incandescent bulbs, MaxLite's CFL MiniBulbs save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 60-watts, using just 7- to 20-watts. Ideal for table, desk and floor lamps, recessed lighting, wall sconces, ceiling mounted lighting and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniBulbs are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Familiar incandescent shape and small size fits most fixtures Standard E26 (Edison) base Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

With the same familiar shape and small size of incandescent bulbs, MaxLite's CFL MiniBulbs save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 60-watts, using just 7- to 20-watts. Ideal for table, desk and floor lamps, recessed lighting, wall sconces, ceiling mounted lighting and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL MiniBulbs are available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). ENERGY STAR®-rated models are available.
Familiar incandescent shape and small size fits most fixtures
Standard E26 (Edison) base
Soft natural light with excellent color rendering
High color rendering index (CRI) of 84 for crisp, clear color
Instant on and flicker free
Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number SKB20EAWW
Product Name CFL MiniBulbs
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
CFL MicroMax - MLM20SDL - MaxLite
Specs
Base Type E26
Rated Average Life 10000 hours
Color Rendering Index 84
View Details
Compact Fluorescent Lamps (CFL's) - CF18DTE - Aero-Tech Light Bulb Co.
Specs
Features Compact
Base Type GX24Q-2, 4-pin
Lamp Power 18 watts
View Details
Compact Fluorescent Lamp without Ballast - LCFL26 - RAB Lighting
Specs
Features Compact
Base Type GX24Q-3
Lamp Power 26 watts
View Details