The MT977AL, MT978AL, and MT979AL are waveguide impedance tuners designed for load pull measurements, enabling precise control of impedance presented to a device under test to characterize amplifier performance, validate transistor models, and test circuit ruggedness. Each uses a patented rectangular waveguide architecture with a movable probe to vary reflection magnitude and phase across a broad bandwidth without discrete components. The tuners provide near 50 Ω impedance when the probe is fully retracted and support complex impedance presentations on a Smith Chart. They are constructed with a non-conductive bar vane and metallized tip to isolate the electric field, and feature a multi-choke waveguide design for extended resonance-free operation. The product series is AS9100D and ISO 9001:2015 certified.
As leaders of the first commercial automated tuners Maury Microwave continues to innovate and expand our portfolio. Our XT-series tuners represent the next evolution in tuner technology. Faster, more accurate and more repeatable impedance control ideal for device characterization, VSWR sweeps, our maximizing power transfer from a generator to the load. Our NT-series tuners have been designed for on-wafer applications with maximum VSWR at the probe tip.
| Maury Microwave | |
|---|---|
| Product Category | Calibration Instruments |
| Product Number | XT982GL01 |
| Product Name | Automated Tuner |
| Calibration Signal | Signal / Waveform Generator Output |