The NC8112A is a high-power white Gaussian noise generator in the NC8000A series, designed for applications such as signal jamming. It operates from 1 GHz to 2 GHz with an output power of +30 dBm and a power spectral density of -60 dBm/Hz, featuring a flatness of ±2.5 dB. The unit has a 50 Ohm impedance, SMA female connector, and operates on 120 VAC, 60 Hz with a current draw of 1500 mA. Its physical dimensions are 17 in. wide x 5.25 in. high x 13 in. deep, and it functions within a temperature range of -10°C to +60°C. High power units in this series have a reduced crest factor.
The NC6000A and NC8000A Series instruments are designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. Standard units can be modified for specific customer requirements. Please consult the factory for pricing and availability of these requests.
| Maury Microwave | |
|---|---|
| Product Category | Noise Generators and Sources |
| Product Number | NC8112A |
| Product Name | Manual Noise Generators |
| Device Type | Generator |